1.237GHz, 1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.213GHz ~ 1.261GHz, 1.557GHz ~ 1.606GHz 3.8dBi, 4.5dBi SMA Male Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1066-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1237.0 to 1581.5 MHz |
| Gain | 3.8 to 4.5 dB |
| VSWR | 1.8 :1 |