1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 4.25dBi TNC Female Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1055-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1581.5 MHz |
| Gain | 4.25 dB |
| VSWR | 1.8 :1 |