1.5815GHz GLONASS, GPS Ceramic Patch RF Antenna 1.557GHz ~ 1.606GHz 4.75dBi SMA Male Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1050-ND |
| Product Name | RF Antennas |
| Applications | GPS; GLONASS, GPS |
| Primary Frequency Range | 1581.5 MHz |
| Gain | 4.75 dB |
| VSWR | 1.8 :1 |