1.5927GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.559GHz ~ 1.6265GHz 3.5dBi, 4.5dBi, 5dBi SMA Female Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1049-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1592.7 MHz |
| Gain | 3.5 to 5 dB |
| VSWR | 1.5 :1 |