1.6207GHz General Purpose Dome RF Antenna 1.615GHz ~ 1.6265GHz 4.5dBi SMA Female Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1048-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 1620.7 MHz |
| Gain | 4.5 dB |
| VSWR | 1.5 :1 |