1.621GHz General Purpose Dome RF Antenna 1.616GHz ~ 1.6265GHz 4.25dBi SMA Female Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1047-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 1621.0 MHz |
| Gain | 4.25 dB |