1.561GHz, 1.575GHz, 1.59GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.559GHz ~ 1.606GHz 4.5dBic SMA Male Adhesive, Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1028-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1561.0 to 1602.0 MHz |
| Gain | 4.5 dB |
| VSWR | 1.5 :1 |