1.561GHz, 1.575GHz Beidou, Galileo, GPS Module RF Antenna 1.557GHz ~ 1.593GHz 4.5dBic SMA Male Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1027-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GPS |
| Primary Frequency Range | 1561.0 to 1575.0 MHz |
| Gain | 4.5 dB |
| VSWR | 1.5 :1 |