1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 4.25dBic SMA Male Magnetic, Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1011-ND |
| Product Name | RF Antennas |
| Applications | GPS; GLONASS, GPS |
| Primary Frequency Range | 1575.0 to 1602.0 MHz |
| Gain | 4.25 dB |
| VSWR | 1.5 :1 |