DigiKey RF Amplifiers 1526-1000-ND

Description
RF Amplifier IC Galileo, GLONASS, GNSS, GPS, SBAS 1.2GHz ~ 1.8GHz SMA
Request a Quote Datasheet
Description
RF Amplifier IC Galileo, GLONASS, GNSS, GPS, SBAS 1.2GHz ~ 1.8GHz SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1526-1000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1526-1000-ND
RF Amplifiers 1526-1000-ND
RF Amplifier IC Galileo, GLONASS, GNSS, GPS, SBAS 1.2GHz ~ 1.8GHz SMA

RF Amplifier IC Galileo, GLONASS, GNSS, GPS, SBAS 1.2GHz ~ 1.8GHz SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1526-1000-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GNSS, GPS, SBAS
Frequency Range 1200 to 1800 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2806-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount; 16-LFQFN Exposed Pad
View Details
RF Amplifiers - 1127-3346-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-1553-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details