DigiKey RF Amplifiers 1127-3729-ND

Description
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3729-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3729-ND
RF Amplifiers 1127-3729-ND
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)

RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3729-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 50 to 1000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3532-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 12000 MHz
View Details
RF Amplifiers - 1127-1019-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3308-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-2881-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details