Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
DigiKey | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 1.15114.9660000-ND |
Product Name | Pushbutton Switches |
Actuator Specifications | Rectangular, Button |
Switch Function | Momentary Contact |
Configuration | Normally Open (NO) |
Switching Mechanism | Single Pole, Single Throw (SPST) |
Terminal Type | Connector |