Digi International, Inc. Zigbee Modules (802.15.4) XB3-24DMRM-J

Description
Zigbee Modules (802.15.4) XBee3,2.4 Ghz DM, RF Pad Ant, MMT
Datasheet
Description
Zigbee Modules (802.15.4) XBee3,2.4 Ghz DM, RF Pad Ant, MMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
XB3-24DMRM-J
Zigbee Modules (802.15.4) XB3-24DMRM-J
Zigbee Modules (802.15.4) XBee3,2.4 Ghz DM, RF Pad Ant, MMT

Zigbee Modules (802.15.4) XBee3,2.4 Ghz DM, RF Pad Ant, MMT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number XB3-24DMRM-J
Product Name Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW4390DKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI2404-C-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details