Digi International, Inc. WPAN XB24CZ7PIT-004

Description
XBee ZigBee RF Module,PCB Antenna (TH)
Request a Quote Datasheet
Description
XBee ZigBee RF Module,PCB Antenna (TH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WPAN - 1225775 - RS Components, Ltd.
Corby, Northants, United Kingdom
XBee ZigBee RF Module,PCB Antenna (TH)

XBee ZigBee RF Module,PCB Antenna (TH)

Supplier's Site
WPAN - 1709082 - RS Components, Ltd.
Corby, Northants, United Kingdom
XBee ZigBee RF Module,PCB Antenna (TH)

XBee ZigBee RF Module,PCB Antenna (TH)

Supplier's Site
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
XB24CZ7PIT-004
Zigbee Modules (802.15.4) XB24CZ7PIT-004
Zigbee Modules (802.15.4) XBee ZB S2C TH PCB Antenna

Zigbee Modules (802.15.4) XBee ZB S2C TH PCB Antenna

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1225775 XB24CZ7PIT-004
Product Name WPAN Zigbee Modules (802.15.4)
Interface Spi, uart
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW20733A3KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5441-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details