General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Chip Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | XB24-DMCIT-250 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |