Manufacturer: Digi International
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221866-XB24-BUIT-00
Data Rate: 250 kbps
Interface: UART
Output Power: 1 mW
Categories: Custom Parts
Alternative Parts (Cross-Reference): XB24BUIT004J;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221866-XB24-BUIT-004J |
| Product Name | Custom Parts - Custom Parts (U - Z) - XB24-BUIT-004J |