RF TXRX MODULE ISM>1GHZ WIRE ANT
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | X24-019WNT | X24-019WNT |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 18.8 kbps | 18.8 kbps |
| Sensitivity | -102 dBm | -102 dBm |
| Output Power | 17 dBm | 17 dBm |