Manufacturer: Digi International
Win Source Part Number: 929375-NS9750B-A1-C2
Series: NET+ARM®
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM9®
Package: Tray
Package: 388-BBGA
Mounting: Surface Mount
Number of I/O: 50
Program Memory Type: External Program Memory
Part Status: Not For New Designs
Family Name: NS9750
Categories: Integrated Circuits (ICs)
Case / Package: 388-BGA (35x35)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 602-1773, NS9750B-A1-C200-ND
IC ARM9 MICROPROCESSOR 388BGA
IC ARM9 MICROPROCESSOR 388BGA
IC ARM9 MICROPROCESSOR 388BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 929375-NS9750B-A1-C200 | NS9750B-A1-C200 | NS9750B-A1-C200 | NS9750B-A1-C200 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - NS9750B-A1-C200 | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| ROM Type | External Program Memory | |||
| I/O Ports | 50 | 50 | ||
| Package Type | BGA; Other; 388-BGA (35x35) | BGA; Other; 388-BBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |