Digi International, Inc. Application Specific Microcontrollers NS9210B-0-I150

Description
IC ARM9 MICROPROCESSOR 177BGA
Request a Quote Datasheet
Description
IC ARM9 MICROPROCESSOR 177BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 602-1421-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
602-1421-ND
Application Specific Microcontrollers 602-1421-ND
IC ARM9 MICROPROCESSOR 177BGA

IC ARM9 MICROPROCESSOR 177BGA

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - NS9210B-0-I150 - 209309-NS9210B-0-I150 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - NS9210B-0-I150
209309-NS9210B-0-I150
Embedded - Embedded - Microcontrollers - Application Specific - NS9210B-0-I150 209309-NS9210B-0-I150
Manufacturer: Digi International Win Source Part Number: 209309-NS9210B-0-I15 0 Packaging: Tray Core Processor: ARM9 Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 54 Program Memory Type: External Program Memory Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 177-BGA (13x13) Supply Voltage - Operating: 1.8V, 3.3V Data RAM Size: External Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Digi International
Win Source Part Number: 209309-NS9210B-0-I150
Packaging: Tray
Core Processor: ARM9
Applications: Network Processor
Mounting: SMD (SMT)
Number of I/O: 54
Program Memory Type: External Program Memory
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 177-BGA (13x13)
Supply Voltage - Operating: 1.8V, 3.3V
Data RAM Size: External
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - NS9210B-0-I150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
NS9210B-0-I150
Embedded - Microcontrollers - Application Specific NS9210B-0-I150
IC ARM9 MICROPROCESSOR 177BGA

IC ARM9 MICROPROCESSOR 177BGA

Supplier's Site Datasheet
Application Specific Microcontrollers - NS9210B-0-I150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
NS9210B-0-I150
Application Specific Microcontrollers NS9210B-0-I150
IC ARM9 MICROPROCESSOR 177BGA

IC ARM9 MICROPROCESSOR 177BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - NS9210B-0-I150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
NS9210B-0-I150
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers NS9210B-0-I150
IC ARM9 MICROPROCESSOR 177BGA

IC ARM9 MICROPROCESSOR 177BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 602-1421-ND 209309-NS9210B-0-I150 NS9210B-0-I150 NS9210B-0-I150 NS9210B-0-I150
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - NS9210B-0-I150 Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ROM Type External Program Memory External Program Memory
Serial Interface SPI; UART I²C; SPI; UART; EBI/EMI, Ethernet, DMA, HDLC, I²C, SPI, UART
Package Type Other; 177-LFBGA BGA; Other; 177-BGA (13x13) BGA; Other; 177-LFBGA
Operating Range Network Processor Network Processor
Pin Count 177
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details