Manufacturer: Digi International
Win Source Part Number: 929101-NET+50-BIT
Series: NET+ARM®
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM7®
Package: Tray
Package: 208-LFBGA
Mounting: Surface Mount
Number of I/O: 40
Program Memory Type: External Program Memory
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 208-BGA (15x15)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC ARM7 MPU 32BIT 208BGA Product overview: NET+50-BIT from Digi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-NET+50-BIT can be used for catalog matching and distributor lookup.
IC ARM7 MPU 32BIT 208BGA
IC ARM7 MPU 32BIT 208BGA
IC ARM7 MPU 32BIT 208BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 929101-NET+50-BIT | 769-NET+50-BIT | NET+50-BIT | NET+50-BIT | NET+50-BIT |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - NET+50-BIT | 32-bit 32BIT Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Data Bus | 32 Bit | 32 Bit | |||
| ROM Type | External Program Memory | ||||
| I/O Ports | 40 | 40 | |||
| Package Type | BGA; Other; 208-BGA (15x15) | Other; Tray | BGA; Other; 208-LFBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |