Digi International, Inc. Networking Solutions - Gateways, Routers IX20-0AG4

Description
Win Source Part Number: 1210118-IX20-0AG4 Category: Networking Solutions>Gateways, Routers Series: DIGI IX20 Package: Box Applications: General Purpose Standard Package: 1 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Router Interface: Ethernet, RJ-45, RS-232 Power - Output: 6W Data Rate (Max): 100Mbps Modulation or Protocol: EDGE, GPRS, LTE Voltage - Supply: 9 ~ 30VDC ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Digi Other Names: 602-IX20-0AG4 Base Product Number: IX20-0
Request a Quote Datasheet
Description
Win Source Part Number: 1210118-IX20-0AG4 Category: Networking Solutions>Gateways, Routers Series: DIGI IX20 Package: Box Applications: General Purpose Standard Package: 1 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Router Interface: Ethernet, RJ-45, RS-232 Power - Output: 6W Data Rate (Max): 100Mbps Modulation or Protocol: EDGE, GPRS, LTE Voltage - Supply: 9 ~ 30VDC ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Digi Other Names: 602-IX20-0AG4 Base Product Number: IX20-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1210118-IX20-0AG4 - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1210118-IX20-0AG4
Networking Solutions - Gateways, Routers 1210118-IX20-0AG4
Win Source Part Number: 1210118-IX20-0AG4 Category: Networking Solutions>Gateways, Routers Series: DIGI IX20 Package: Box Applications: General Purpose Standard Package: 1 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Router Interface: Ethernet, RJ-45, RS-232 Power - Output: 6W Data Rate (Max): 100Mbps Modulation or Protocol: EDGE, GPRS, LTE Voltage - Supply: 9 ~ 30VDC ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Digi Other Names: 602-IX20-0AG4 Base Product Number: IX20-0

Win Source Part Number: 1210118-IX20-0AG4
Category: Networking Solutions>Gateways, Routers
Series: DIGI IX20
Package: Box
Applications: General Purpose
Standard Package: 1
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Function: Router
Interface: Ethernet, RJ-45, RS-232
Power - Output: 6W
Data Rate (Max): 100Mbps
Modulation or Protocol: EDGE, GPRS, LTE
Voltage - Supply: 9 ~ 30VDC
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0020
Mfr: Digi
Other Names: 602-IX20-0AG4
Base Product Number: IX20-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1210118-IX20-0AG4
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 9 ~ 30VDC
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5427FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
2-input NOR gate - 74AHCT1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers