Digi International, Inc. Microcontroller, Microprocessor, FPGA, SOM Modules FS-355

Description
- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB
Request a Quote Datasheet
Description
- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller, Microprocessor, FPGA, SOM Modules - 602-1056-ND - DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
602-1056-ND
Microcontroller, Microprocessor, FPGA, SOM Modules 602-1056-ND
- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB

- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 602-1056-ND
Product Name Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family ARM; ARM7TDMI, NS7520
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details