Digi International, Inc. RF Antennas DC-ANT-24DP

Description
2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 602-1064-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
602-1064-ND
RF Antennas 602-1064-ND
2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount

2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet
2500MHz Rf Antenna - 875-DC-ANT-24DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz Rf Antenna
875-DC-ANT-24DP
2500MHz Rf Antenna 875-DC-ANT-24DP
Antenna Dipole 2dBi Gain 2500MHz Product overview: DC-ANT-24DP from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DC-ANT-24DP can be used for catalog matching and distributor lookup.

Antenna Dipole 2dBi Gain 2500MHz Product overview: DC-ANT-24DP from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DC-ANT-24DP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
DC-ANT-24DP
Antennas DC-ANT-24DP
Antennas Antenna 2.4 GHz 2dBi Dipole

Antennas Antenna 2.4 GHz 2dBi Dipole

Buy Now Datasheet
RF Antennas - DC-ANT-24DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DC-ANT-24DP
RF Antennas DC-ANT-24DP
2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount

2.4GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 602-1064-ND 875-DC-ANT-24DP DC-ANT-24DP DC-ANT-24DP
Product Name RF Antennas 2500MHz Rf Antenna Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi RF Testing Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
2.4GHz/5.8GHz 6dBi Rubber Duck Whip Antenna With SMA Male Movable Connector - ET-24586WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 6 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM & GPRS Antennas - 1248690 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details