Digi International, Inc. RF Antennas 76002067

Description
829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 602-2222-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
602-2222-ND
RF Antennas 602-2222-ND
829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount

829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
76002067
Antennas 76002067
Antennas Antenna, IP67 SMA, 2G/3G/LTE, Right Angle

Antennas Antenna, IP67 SMA, 2G/3G/LTE, Right Angle

Buy Now
RF Antennas - 76002067 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76002067
RF Antennas 76002067
829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount

829.5MHz, 2.2GHz 3G, 4G, LTE Blade, Tilt RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 602-2222-ND 76002067 76002067
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE 3G, 4G, LTE
Primary Frequency Range 829.5 to 2200.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers