Antenna Multi Band Product overview: 76000926 from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-76000926 can be used for catalog matching and distributor lookup.
700MHz, 850MHz, 900MHz, 2.1GHz, 2.6GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 3dBi SMA Male Connector Mount
700MHz, 850MHz, 900MHz, 2.1GHz, 2.6GHz LTE Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 3dBi SMA Male Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-76000926 | 602-1450-ND | 76000926 | 76000926 |
| Product Name | Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | |
| Primary Frequency Range | 700.0 to 2600.0 MHz | |||
| Gain | 3 dB |