Digi International, Inc. RF Antennas 76000877

Description
2.4GHz, 5.2GHz Wi-Fi Module RF Antenna Panel Mount
Datasheet
Description
2.4GHz, 5.2GHz Wi-Fi Module RF Antenna Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000877 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000877
RF Antennas 76000877
2.4GHz, 5.2GHz Wi-Fi Module RF Antenna Panel Mount

2.4GHz, 5.2GHz Wi-Fi Module RF Antenna Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000877
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details