Digi International, Inc. RF Antennas 76000845

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 0dBd Adhesive
Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 0dBd Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000845 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000845
RF Antennas 76000845
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 0dBd Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 0dBd Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000845
Product Name RF Antennas
Technology Type Flat Bar
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details