Digi International, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 76000842

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 2.442GHz Antenna Type: PCB Trace Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II Mounting Type: Fixed Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 2.442GHz Antenna Type: PCB Trace Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II Mounting Type: Fixed Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 2.442GHz Antenna Type: PCB Trace Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II Mounting Type: Fixed Height (Max): 0.041" (1.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Last Time Buy
RF Family/Standard: 802.15.4, General ISM > 1GHz
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 2.442GHz
Antenna Type: PCB Trace
Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II
Mounting Type: Fixed
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Op Amps - 1333373P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
Analog - MTLT111AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details