Digi International, Inc. 1.575GHZ Rf Antenna 76000842

Description
RF ANT 1.575GHZ DOME MAGNETIC Product overview: 76000842 from Digi is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-76000842 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ DOME MAGNETIC Product overview: 76000842 from Digi is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-76000842 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ Rf Antenna - 875-76000842 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-76000842
1.575GHZ Rf Antenna 875-76000842
RF ANT 1.575GHZ DOME MAGNETIC Product overview: 76000842 from Digi is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-76000842 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ DOME MAGNETIC Product overview: 76000842 from Digi is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-76000842 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 602-2002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
602-2002-ND
RF Antennas 602-2002-ND
1.575GHz GPS Dome RF Antenna 28dB Magnetic

1.575GHz GPS Dome RF Antenna 28dB Magnetic

Buy Now Datasheet
RF Antennas - 76000842 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000842
RF Antennas 76000842
1.575GHz GPS Dome RF Antenna 28dB Magnetic

1.575GHz GPS Dome RF Antenna 28dB Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-76000842 602-2002-ND 76000842
Product Name 1.575GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details