Digi International, Inc. RF Antennas 76000801

Description
900MHz, 1.9GHz GSM, PCS RF Antenna 880MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 3.5dBic RP-TNC Adhesive
Description
900MHz, 1.9GHz GSM, PCS RF Antenna 880MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 3.5dBic RP-TNC Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000801 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000801
RF Antennas 76000801
900MHz, 1.9GHz GSM, PCS RF Antenna 880MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 3.5dBic RP-TNC Adhesive

900MHz, 1.9GHz GSM, PCS RF Antenna 880MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 3.5dBic RP-TNC Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000801
Product Name RF Antennas
Applications GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers