Digi International, Inc. RF Antennas 76000793

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt RF Antenna 3.2dBi Connector Mount
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt RF Antenna 3.2dBi Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 76000793, is designed for cellular applications and operates across multiple frequency bands: 850MHz, 900MHz, 1800MHz, 1900MHz, and 2100MHz. It features a gain of 3.2dBi, making it suitable for enhancing signal strength in various cellular communication scenarios. The antenna has a compact design with dimensions of 145mm in height and 10mm in base width, allowing for direct mounting. This product is ideal for engineers looking for a reliable antenna solution for cellular networks.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 76000793, is designed for cellular applications and operates across multiple frequency bands: 850MHz, 900MHz, 1800MHz, 1900MHz, and 2100MHz. It features a gain of 3.2dBi, making it suitable for enhancing signal strength in various cellular communication scenarios. The antenna has a compact design with dimensions of 145mm in height and 10mm in base width, allowing for direct mounting. This product is ideal for engineers looking for a reliable antenna solution for cellular networks.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000793 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000793
RF Antennas 76000793
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt RF Antenna 3.2dBi Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt RF Antenna 3.2dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000793
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 18dBi Fiberglass Antenna With N Male St. Connector - ET-GS18FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 18 dB
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details