DIGI INTERNATIONAL, INC.
76000240 -- 48IN RJ45/DB9-MALE CABLE DIGI INTERNATIONAL
Digi International, Inc.
48In Rj45/db9-Male Cable Digi International
76000240
Description
48IN RJ45/DB9-MALE CABLE
Description
48IN RJ45/DB9-MALE CABLE
Suppliers
48In Rj45/db9-Male Cable Digi International
61W8372
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61W8372 |
|
Product Name
|
48In Rj45/db9-Male Cable Digi International |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers