Digi International, Inc. Accelerometers 70002337

Description
Accelerometer X, Y Axis ±2g
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 602-1127-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
602-1127-ND
Accelerometers 602-1127-ND
Accelerometer X, Y Axis ±2g

Accelerometer X, Y Axis ±2g

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 70002337 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
70002337
Sensors, Transducers - Motion Sensors - Accelerometers 70002337
ACCELEROMETER 2G

ACCELEROMETER 2G

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 602-1127-ND 70002337
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3056F6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20011423-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 50 g
Frequency Range 2 to 15000 Hz
View Details