Digi International, Inc. Rectangular Cable Assemblies 540-0103

Description
6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.50' (457.20mm)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.50' (457.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 602-1656-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
602-1656-ND
Rectangular Cable Assemblies 602-1656-ND
6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.50' (457.20mm)

6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.50' (457.20mm)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 540-0103 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
540-0103
Cable Assemblies - Rectangular Cable Assemblies 540-0103
MICROFIT CBL ASSY 6P 18" MOLEX

MICROFIT CBL ASSY 6P 18" MOLEX

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 602-1656-ND 540-0103
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G12-RS-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length - 3025013-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers