Digi International, Inc. Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules 20-101-1320

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Digi Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: MiniCore RCM6700 Package: Bulk Core Processor: Rabbit 6000 Speed: 162.5MHz Connector Type: Edge Connector - 52 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Digi Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: MiniCore RCM6700 Package: Bulk Core Processor: Rabbit 6000 Speed: 162.5MHz Connector Type: Edge Connector - 52 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Digi Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: MiniCore RCM6700 Package: Bulk Core Processor: Rabbit 6000 Speed: 162.5MHz Connector Type: Edge Connector - 52 Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Digi
Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Series: MiniCore RCM6700
Package: Bulk
Core Processor: Rabbit 6000
Speed: 162.5MHz
Connector Type: Edge Connector - 52
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Embedded - Microcontroller, Microprocessor, FPGA Modules - 20-101-1320 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
20-101-1320
Embedded - Microcontroller, Microprocessor, FPGA Modules 20-101-1320
IC MOD RABBIT 6000 162.5MHZ

IC MOD RABBIT 6000 162.5MHZ

Supplier's Site Datasheet
Microcontrollers, Microprocessor, FPGA Modules - 20-101-1320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
20-101-1320
Microcontrollers, Microprocessor, FPGA Modules 20-101-1320
MiniCore RCM6700 Embedded Module Rabbit 6000 162.5MHz 1.032MB (Internal), 1MB (External) 4MB

MiniCore RCM6700 Embedded Module Rabbit 6000 162.5MHz 1.032MB (Internal), 1MB (External) 4MB

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 20-101-1320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
20-101-1320
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules 20-101-1320
IC MOD RABBIT 6000 162.5MHZ

IC MOD RABBIT 6000 162.5MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 20-101-1320 20-101-1320 20-101-1320
Product Name Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Embedded - Microcontroller, Microprocessor, FPGA Modules Microcontrollers, Microprocessor, FPGA Modules Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Clock Speed 162 MHz 162 MHz 162 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers