Digi International, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules 20-101-1179

Description
Win Source Part Number: 1340663-20-101-1179 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Series: RabbitCore RCM3209 Connector Type: 2 IDC Headers 2x17 Core Processor: Rabbit 3000 Speed: 44.2MHz Package: Box Size / Dimension: 1.850" L x 2.730" W (47.00mm x 69.00mm) Standard Package: 20 RAM Size: 768KB Module/Board Type: MPU Core Flash Size: 512KB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Digi Product Status: Not For New Designs California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340663-20-101-1179 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Series: RabbitCore RCM3209 Connector Type: 2 IDC Headers 2x17 Core Processor: Rabbit 3000 Speed: 44.2MHz Package: Box Size / Dimension: 1.850" L x 2.730" W (47.00mm x 69.00mm) Standard Package: 20 RAM Size: 768KB Module/Board Type: MPU Core Flash Size: 512KB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Digi Product Status: Not For New Designs California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 1340663-20-101-1179 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
1340663-20-101-1179
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules 1340663-20-101-1179
Win Source Part Number: 1340663-20-101-1179 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Series: RabbitCore RCM3209 Connector Type: 2 IDC Headers 2x17 Core Processor: Rabbit 3000 Speed: 44.2MHz Package: Box Size / Dimension: 1.850" L x 2.730" W (47.00mm x 69.00mm) Standard Package: 20 RAM Size: 768KB Module/Board Type: MPU Core Flash Size: 512KB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Digi Product Status: Not For New Designs California Prop 65: Warning Information

Win Source Part Number: 1340663-20-101-1179
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Series: RabbitCore RCM3209
Connector Type: 2 IDC Headers 2x17
Core Processor: Rabbit 3000
Speed: 44.2MHz
Package: Box
Size / Dimension: 1.850" L x 2.730" W (47.00mm x 69.00mm)
Standard Package: 20
RAM Size: 768KB
Module/Board Type: MPU Core
Flash Size: 512KB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9160
Mfr: Digi
Product Status: Not For New Designs
California Prop 65: Warning Information

Buy Now Datasheet
Microcontrollers, Microprocessor, FPGA Modules - 20-101-1179 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
20-101-1179
Microcontrollers, Microprocessor, FPGA Modules 20-101-1179
RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB

RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB

Buy Now
Embedded - Microcontroller, Microprocessor, FPGA Modules - 20-101-1179 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
20-101-1179
Embedded - Microcontroller, Microprocessor, FPGA Modules 20-101-1179
IC MOD RABBIT 3000 44.2MHZ 768KB

IC MOD RABBIT 3000 44.2MHZ 768KB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 20-101-1179 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
20-101-1179
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules 20-101-1179
IC MOD RABBIT 3000 44.2MHZ 768KB

IC MOD RABBIT 3000 44.2MHZ 768KB

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1340663-20-101-1179 20-101-1179 20-101-1179 20-101-1179
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Microcontrollers, Microprocessor, FPGA Modules Embedded - Microcontroller, Microprocessor, FPGA Modules Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Clock Speed 44.2 MHz 44.2 MHz 44.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details