Manufacturer: Digi International
Win Source Part Number: 761679-20-101-0562
Series: RabbitCore
Operating Temperature Range: -40°C ~ 85°C
Connector Type: 2 IDC Headers 2x17
Core Processor: Rabbit 3000
Speed: 29.4MHz
RAM Size: 256KB
Module/Board Type: MPU Core
Flash Size: 256KB
Family Name: RCM3400
Categories: Integrated Circuits (ICs)
Dimension: 1.16" x 1.38" (29.5mm x 34.9mm)
Alternative Parts (Cross-Reference): 20-101-0561;
Introduction Date: January 11, 2005
ECCN: 3A991.a.2
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MOD RABBIT 3000 29.4MHZ 256KB Product overview: 20-101-0562 from Digi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29.4MHZ, 256KB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 29.4MHZ, 256KB, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-20-101-0562 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 761679-20-101-0562 | 721-20-101-0562 |
| Product Name | Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - 20-101-0562 | 29.4MHZ 256KB FPGA Programmable Logic Device |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |