A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
| Diamond Wire Spring Company | |
|---|---|
| Product Category | Compression Springs |
| Product Number | MH150-450 |
| Product Name | Stock Die Spring |
| Material | Alloy Steel (Music Wire) |
| Coil Shape | Straight; (Die Spring) |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design |
| Outer Diameter | 1.5 inch (38.1 mm) |