Diamond Wire Spring Company Stock Die Spring EH150-500

Description
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
Description
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

Suppliers

Company
Product
Description
Supplier Links
Stock Die Spring - EH150-500 - Diamond Wire Spring Company
Pittsburgh, PA, USA
Stock Die Spring
EH150-500
Stock Die Spring EH150-500
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

Supplier's Site

Technical Specifications

  Diamond Wire Spring Company
Product Category Compression Springs
Product Number EH150-500
Product Name Stock Die Spring
Material Alloy Steel (Music Wire)
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Compression Springs - 751483 - RS Components, Ltd.
Specs
Outer Diameter 0.1823 inch (4.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 0.7874 inch (20 mm)
View Details
Wave Springs - MWM-30 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details
Wave Springs - LR-0587-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 5.88 inch (149 mm)
View Details