While many applications require springs that dampen force and perform a pushing action, others require springs that oppose extension by pulling themselves back together. Extension springs, also called tensile springs, are found in many applications, such as a common household stapler, snow plows, garage doors and various types of spring tensioning devices.
| Diamond Wire Spring Company | |
|---|---|
| Product Category | Extension Springs |
| Product Number | DWX-055F-12.5 |
| Product Name | Extension Spring (Stainless Steel or Music Wire) |
| Material | Stainless steel; Alloy steel (music wire); Other |
| Outer Diameter (OD) | 0.4370 inch (11.1 mm) |
| Wire Diameter | 0.0550 inch (1.4 mm) |
| Free Length | 2.25 inch (57.15 mm) |