Sporty. Sleek. Exciting yet surprisingly affordable. The DA20-C1 is available with standard avionics, and two glass cockpit options: your choice of the Aspen EFD 1000 or the Garmin G500.
Features
Garmin GNC 420W GPS/COM
Garmin GTX 327 transponder with blind altitude encoder
PS Engineering PM 1000 Intercom
Sheepskin seat cushions
Integral instrument lighting
Inertia reel harnesses
Extended glare shield
Electroluminescent panel flood light
Engraved aluminum throttle quadrant cover plates
Premium carpet
Ground Support Equipment Package
Specifications
| AIRCRAFT ITEM | INFORMATION |
| Engine | TCM IO-240-B3B |
| Horsepower | 125 hp |
| Propeller | Sensenich 2-blade fixed pitch |
| Airworthiness category | Utility, spin certified |
| Length | 23 ft 6 in |
| Height | 7 ft 2 in |
| Wing Span | 35 ft 8 in |
| Maximum takeoff weight | 1,764 lbs |
| Useful load | 600 lbs* |
| Fuel capacity, usable | 24.0 gal |
| Fuel | AVGAS 100LL |
| Takeoff distance, ground roll | 1,280 ft |
| Takeoff distance, 50-foot obstacle | 1,640 ft |
| Landing distance, ground roll | 661 ft |
| Landing distance, 50-foot obstacle | 1,360 ft |
| Rate of climb, sea level | 1,000 ft/min |
| Maximum demo operating altitude | 13,120 ft |
| Cruise speed at 75% | 138 ktas/5.5 gal/hr |
| Stall speed, full flaps | 45 kcas |
| Maximum demonstrated crosswind | 20 kts |
| Range, 30 minute reserve | 547 nm |
| Diamond Aircraft | |
|---|---|
| Product Category | Aircraft |
| Product Number | DA20 |
| Product Name | Aircraft |