Dialog Semiconductor Integrated Circuits (ICs) - PMIC - Supervisors SLG7NT4850V

Description
Win Source Part Number: 1251000-SLG7NT4850V Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Sequencer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 8 Package / Case: 20-UFQFN Supplier Device Package: 20-STQFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG7NT4850
Request a Quote Datasheet
Description
Win Source Part Number: 1251000-SLG7NT4850V Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Sequencer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 8 Package / Case: 20-UFQFN Supplier Device Package: 20-STQFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG7NT4850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1251000-SLG7NT4850V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251000-SLG7NT4850V
Integrated Circuits (ICs) - PMIC - Supervisors 1251000-SLG7NT4850V
Win Source Part Number: 1251000-SLG7NT4850V Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Sequencer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 8 Package / Case: 20-UFQFN Supplier Device Package: 20-STQFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG7NT4850

Win Source Part Number: 1251000-SLG7NT4850V
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Sequencer
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 8
Package / Case: 20-UFQFN
Supplier Device Package: 20-STQFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG7NT4850

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - SLG7NT4850V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
SLG7NT4850V
Integrated Circuits (ICs) - PMIC - Supervisors SLG7NT4850V
IC SUPERVISOR 8 CHANNEL 20STQFN

IC SUPERVISOR 8 CHANNEL 20STQFN

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
SLG7NT4850V
Supervisory Circuits SLG7NT4850V
Supervisory Circuits APL Power Sequesncer

Supervisory Circuits APL Power Sequesncer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1251000-SLG7NT4850V SLG7NT4850V SLG7NT4850V
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisory Circuits
Number of Supplies 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details