Win Source Part Number: 1161653-SLG7NT4198V
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 30µA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG7NT4198VTR,1827-1
Base Product Number: SLG7NT4198
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1161653-SLG7NT4198V |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
| Output Options | Inverting |