Dialog Semiconductor USA Integrated Circuits (ICs) - Logic - Specialty Logic SLG7NT4192V

Description
Win Source Part Number: 978378-SLG7NT4192V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power Good Generator Supply Voltage: 3.135V ~ 3.465V Package / Case: 20-WFQFN Supplier Device Package: 20-TQFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1035-2,1827-103 5-1,SLG7NT4192VTR,18 27-1035-6 Base Product Number: SLG7NT4192
Request a Quote Datasheet
Description
Win Source Part Number: 978378-SLG7NT4192V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power Good Generator Supply Voltage: 3.135V ~ 3.465V Package / Case: 20-WFQFN Supplier Device Package: 20-TQFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1035-2,1827-103 5-1,SLG7NT4192VTR,18 27-1035-6 Base Product Number: SLG7NT4192
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 978378-SLG7NT4192V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
978378-SLG7NT4192V
Integrated Circuits (ICs) - Logic - Specialty Logic 978378-SLG7NT4192V
Win Source Part Number: 978378-SLG7NT4192V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power Good Generator Supply Voltage: 3.135V ~ 3.465V Package / Case: 20-WFQFN Supplier Device Package: 20-TQFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1035-2,1827-103 5-1,SLG7NT4192VTR,18 27-1035-6 Base Product Number: SLG7NT4192

Win Source Part Number: 978378-SLG7NT4192V
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Power Good Generator
Supply Voltage: 3.135V ~ 3.465V
Package / Case: 20-WFQFN
Supplier Device Package: 20-TQFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1035-2,1827-1035-1,SLG7NT4192VTR,1827-1035-6
Base Product Number: SLG7NT4192

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 978378-SLG7NT4192V
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Power Good Generator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual 2-input NAND gate - 74AHC2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
 - 5405/BCA - Rochester Electronics
Specs
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers