Dialog Semiconductor USA Integrated Circuits (ICs) - Logic - Specialty Logic SLG7NT408V

Description
Win Source Part Number: 1256484-SLG7NT408V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Load Switch Number of Bits: 1 Supply Voltage: 2.5V ~ 5.5V Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG7NT408VTR,1827-10 29-6,1827-1029-2,182 7-1029-1 Base Product Number: SLG7NT408
Request a Quote Datasheet
Description
Win Source Part Number: 1256484-SLG7NT408V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Load Switch Number of Bits: 1 Supply Voltage: 2.5V ~ 5.5V Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG7NT408VTR,1827-10 29-6,1827-1029-2,182 7-1029-1 Base Product Number: SLG7NT408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256484-SLG7NT408V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256484-SLG7NT408V
Integrated Circuits (ICs) - Logic - Specialty Logic 1256484-SLG7NT408V
Win Source Part Number: 1256484-SLG7NT408V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Load Switch Number of Bits: 1 Supply Voltage: 2.5V ~ 5.5V Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG7NT408VTR,1827-10 29-6,1827-1029-2,182 7-1029-1 Base Product Number: SLG7NT408

Win Source Part Number: 1256484-SLG7NT408V
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Load Switch
Number of Bits: 1
Supply Voltage: 2.5V ~ 5.5V
Package / Case: 8-PowerWFDFN
Supplier Device Package: 8-FC-TDFN (1.5x2)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG7NT408VTR,1827-1029-6,1827-1029-2,1827-1029-1
Base Product Number: SLG7NT408

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256484-SLG7NT408V
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Load Switch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers