Dialog Semiconductor USA Integrated Circuits (ICs) - Logic - Specialty Logic SLG7NT4081V

Description
Win Source Part Number: 1256483-SLG7NT4081V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power OK Generator Supply Voltage: 3V ~ 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1025-1,SLG7NT40 81VTR,1827-1025-6,18 27-1025-2 Base Product Number: SLG7NT4081
Request a Quote Datasheet
Description
Win Source Part Number: 1256483-SLG7NT4081V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power OK Generator Supply Voltage: 3V ~ 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1025-1,SLG7NT40 81VTR,1827-1025-6,18 27-1025-2 Base Product Number: SLG7NT4081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256483-SLG7NT4081V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256483-SLG7NT4081V
Integrated Circuits (ICs) - Logic - Specialty Logic 1256483-SLG7NT4081V
Win Source Part Number: 1256483-SLG7NT4081V Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Power OK Generator Supply Voltage: 3V ~ 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1025-1,SLG7NT40 81VTR,1827-1025-6,18 27-1025-2 Base Product Number: SLG7NT4081

Win Source Part Number: 1256483-SLG7NT4081V
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Power OK Generator
Supply Voltage: 3V ~ 3.6V
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-TDFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1025-1,SLG7NT4081VTR,1827-1025-6,1827-1025-2
Base Product Number: SLG7NT4081

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256483-SLG7NT4081V
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Power OK Generator
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details