Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1586V

Description
Win Source Part Number: 981643-SLG5NT1586V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Rds On (Typ): 22.5mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1586VTR,1827-1 119-6,1827-1119-1,18 27-1119-2 Base Product Number: SLG5NT1586
Request a Quote Datasheet
Description
Win Source Part Number: 981643-SLG5NT1586V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Rds On (Typ): 22.5mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1586VTR,1827-1 119-6,1827-1119-1,18 27-1119-2 Base Product Number: SLG5NT1586
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 981643-SLG5NT1586V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
981643-SLG5NT1586V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 981643-SLG5NT1586V
Win Source Part Number: 981643-SLG5NT1586V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Rds On (Typ): 22.5mOhm Package / Case: 8-UFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1586VTR,1827-1 119-6,1827-1119-1,18 27-1119-2 Base Product Number: SLG5NT1586

Win Source Part Number: 981643-SLG5NT1586V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Rds On (Typ): 22.5mOhm
Package / Case: 8-UFDFN
Supplier Device Package: 8-STDFN (1x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG5NT1586VTR,1827-1119-6,1827-1119-1,1827-1119-2
Base Product Number: SLG5NT1586

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 981643-SLG5NT1586V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details