Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1581V

Description
Win Source Part Number: 1253281-SLG5NT1581V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Rds On (Typ): 7.3mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1117-6,1827-111 7-2,SLG5NT1581VTR,18 27-1117-1 Base Product Number: SLG5NT1581
Request a Quote Datasheet
Description
Win Source Part Number: 1253281-SLG5NT1581V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Rds On (Typ): 7.3mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1117-6,1827-111 7-2,SLG5NT1581VTR,18 27-1117-1 Base Product Number: SLG5NT1581
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253281-SLG5NT1581V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253281-SLG5NT1581V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253281-SLG5NT1581V
Win Source Part Number: 1253281-SLG5NT1581V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Rds On (Typ): 7.3mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1117-6,1827-111 7-2,SLG5NT1581VTR,18 27-1117-1 Base Product Number: SLG5NT1581

Win Source Part Number: 1253281-SLG5NT1581V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Temperature
Number of Outputs: 1
Current - Output (Max): 9A
Output Configuration: High Side
Rds On (Typ): 7.3mOhm
Package / Case: 14-PowerUFDFN
Supplier Device Package: 14-STDFN (1x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1117-6,1827-1117-2,SLG5NT1581VTR,1827-1117-1
Base Product Number: SLG5NT1581

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253281-SLG5NT1581V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details