Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1464V

Description
Win Source Part Number: 1253279-SLG5NT1464V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Rds On (Typ): 40mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1112-1,1827-111 2-2,SLG5NT1464VTR,18 27-1112-6 Base Product Number: SLG5NT1464
Request a Quote Datasheet
Description
Win Source Part Number: 1253279-SLG5NT1464V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Rds On (Typ): 40mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1112-1,1827-111 2-2,SLG5NT1464VTR,18 27-1112-6 Base Product Number: SLG5NT1464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253279-SLG5NT1464V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253279-SLG5NT1464V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253279-SLG5NT1464V
Win Source Part Number: 1253279-SLG5NT1464V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Rds On (Typ): 40mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1112-1,1827-111 2-2,SLG5NT1464VTR,18 27-1112-6 Base Product Number: SLG5NT1464

Win Source Part Number: 1253279-SLG5NT1464V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1A
Output Configuration: High Side
Rds On (Typ): 40mOhm
Package / Case: 4-UFDFN
Supplier Device Package: 4-STDFN (1x1)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1112-1,1827-1112-2,SLG5NT1464VTR,1827-1112-6
Base Product Number: SLG5NT1464

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253279-SLG5NT1464V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details