Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1462V

Description
Win Source Part Number: 1253272-SLG5NT1462V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 40mOhm Package / Case: 8-PowerUFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1111-1,1827-111 1-2,SLG5NT1462VTR,18 27-1111-6 Base Product Number: SLG5NT1462
Request a Quote Datasheet
Description
Win Source Part Number: 1253272-SLG5NT1462V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 40mOhm Package / Case: 8-PowerUFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1111-1,1827-111 1-2,SLG5NT1462VTR,18 27-1111-6 Base Product Number: SLG5NT1462
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253272-SLG5NT1462V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253272-SLG5NT1462V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253272-SLG5NT1462V
Win Source Part Number: 1253272-SLG5NT1462V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 40mOhm Package / Case: 8-PowerUFDFN Supplier Device Package: 8-STDFN (1x1.6) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1111-1,1827-111 1-2,SLG5NT1462VTR,18 27-1111-6 Base Product Number: SLG5NT1462

Win Source Part Number: 1253272-SLG5NT1462V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 1A
Output Configuration: High Side or Low Side
Rds On (Typ): 40mOhm
Package / Case: 8-PowerUFDFN
Supplier Device Package: 8-STDFN (1x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1111-1,1827-1111-2,SLG5NT1462VTR,1827-1111-6
Base Product Number: SLG5NT1462

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253272-SLG5NT1462V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details